Status: | Unknown |
---|---|
Series: | TL3312 Series |
RoHS: | Unknown |
Prices starting from US$0.21
Product Range | TL3312 Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | SMD |
Actuator Style | Round Button |
Actuating Force | 160gf |
Contact Rating | 50mA at 12VDC |
IP Rating | - |
TACTILE SWITCH, 0.05A, 12VDC, 160GF, SMD | element14 |
Tact Switch, Spst, 0.05A, 12Vdc, Smd | Newark Electronics |
Tactile Switches 50mA 12VDC .25mm H 160gf SPST 3.7x3.7mm | Future Electronics |
Tactile Switch, SPST-NO, OFF-(ON), 50 mA, 12V DC, SMD (SMT) Tab, TL3312 Series | E-Switch TL3312NF160Q | RS Americas |
Tactile Switches, SPST-NOOff-Mom, Non-IlluminatedSnap Dome, Surface Mount | Relay Specialties |
Where can I find additional details, specifications and documents for a TL3312NF160Q?
Additional datasheets, footprints and schematics for TL3312NF160Q are listed on our Part Details page. You can also find images and similar parts to TL3312NF160Q on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL3312NF160Q on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL3312NF160Q price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL3312NF160Q fall under?
The TL3312NF160Q is listed under E-Switch Parts.
Can I view similar or alternative parts?
You can view similar parts to TL3312NF160Q when available in the E-Switch Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL3312NF160Q you can contact the distributor directly for product support, shipping queries etc.
Is the TL3312NF160Q RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL3312NF160Q have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for TL3312NF160Q.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL3312NF160Q often in real-time on the comparison pages.
What if I can't find stock of TL3312NF160Q?
You can fill out our help required form which you can use to request a quote for TL3312NF160Q from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.