Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 4.75V |
Input Voltage Max | 60V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | TO-220 |
No. of Pins | 5Pins |
Output Current | 1A |
Output Voltage Min | 1.23V |
Output Voltage Max | 57V |
Switching Frequency | 63kHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Adjustable Output Voltage Min | 1.23V |
Base Number | 2575 |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Output Voltage | 57V |
Output Voltage Adjustable Range | 1.23V to 57V |
Primary Input Voltage | 60V |
Supply Voltage Min | 4.75V |
Termination Type | Through Hole |
Voltage Regulator Type | Step Down (Buck) |
Conv DC-DC Single Step Down 4.75V to 60V 5-Pin(5+Tab) TO-220 Tube | Avnet America |
IC, STEP-DN SW REG ADJ 1A TO220-5 | element14 |
Ic, Step-Dn Sw Reg Adj 1A To220-5 | Newark Electronics |
1-A Simple Step-Down Switching Voltage Regulators | Texas Instruments |
Where can I find additional details, specifications and documents for a TL2575HV-ADJIKV .?
Additional datasheets, footprints and schematics for TL2575HV-ADJIKV . are listed on our Part Details page. You can also find images and similar parts to TL2575HV-ADJIKV . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL2575HV-ADJIKV . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL2575HV-ADJIKV . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL2575HV-ADJIKV . fall under?
The TL2575HV-ADJIKV . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TL2575HV-ADJIKV . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL2575HV-ADJIKV . you can contact the distributor directly for product support, shipping queries etc.
Is the TL2575HV-ADJIKV . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL2575HV-ADJIKV . have stock available?
Authorised distributors including Avnet America, element14, Farnell, Newark Electronics and Texas Instruments have stock available or on a lead time for TL2575HV-ADJIKV ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL2575HV-ADJIKV . often in real-time on the comparison pages.
What if I can't find stock of TL2575HV-ADJIKV .?
You can fill out our help required form which you can use to request a quote for TL2575HV-ADJIKV . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.