Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0410
CABLE TIE MATERIAL | NYLON 6.6 (POLYAMIDE 6.6) |
---|---|
CABLE TIE LENGTH | 22.9MM |
CABLE BUNDLE DIAMETER MAX | 7.6MM |
CABLE TIE TYPE | KURLY/TWIST LOCK |
BODY MATERIAL | NYLON 6.6 |
RoHS Compliant | YES |
NATURAL TWIST-LOK | Essentra Components TL-250 | RS Americas |
Twist-Lock Cable Fastener | Newark Electronics |
Twist Lock,Natural,.20-.30 in Hold | Future Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Fixed Terminal Blocks | Sager |
Where can I find additional details, specifications and documents for a TL-250?
Additional datasheets, footprints and schematics for TL-250 are listed on our Part Details page. You can also find images and similar parts to TL-250 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL-250 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL-250 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL-250 fall under?
The TL-250 is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable Ties > Cable Ties.
Can I view similar or alternative parts?
You can view similar parts to TL-250 when available in the Cable Ties range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL-250 you can contact the distributor directly for product support, shipping queries etc.
Is the TL-250 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TL-250 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for TL-250.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL-250 often in real-time on the comparison pages.
What if I can't find stock of TL-250?
You can fill out our help required form which you can use to request a quote for TL-250 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.