Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.24
Voltage Reference Type | Shunt - Adjustable |
---|---|
Reference Voltage | 2.5V to 36V |
Initial Accuracy | 0.25% |
Temperature Coefficient | ± 22ppm/°C |
Voltage Reference Case Style | TO-92 |
RoHS Compliant | Yes |
Volt Ref, Shunt - Adj, -40 To 105Deg C | Newark Electronics |
VOLT REF, SHUNT - ADJ, -40 TO 105DEG C | element14 |
V-Ref Adjustable 2.5V to 36V 100mA 3-Pin TO-92 T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a TL1431AIZT?
Additional datasheets, footprints and schematics for TL1431AIZT are listed on our Part Details page. You can also find images and similar parts to TL1431AIZT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL1431AIZT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL1431AIZT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL1431AIZT fall under?
The TL1431AIZT is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage References.
Can I view similar or alternative parts?
You can view similar parts to TL1431AIZT when available in the Voltage References range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL1431AIZT you can contact the distributor directly for product support, shipping queries etc.
Is the TL1431AIZT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TL1431AIZT have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and Avnet America have stock available or on a lead time for TL1431AIZT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL1431AIZT often in real-time on the comparison pages.
What if I can't find stock of TL1431AIZT?
You can fill out our help required form which you can use to request a quote for TL1431AIZT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.