Status: | Unknown |
---|---|
Series: | TL1275 Series |
RoHS: | Unknown |
Prices starting from US$7.74
Product Range | TL1275 Series |
---|---|
Illumination | Illuminated |
Contact Current Max | 50mA |
Contact Voltage DC Nom | 12V |
Operating Force | 350gf |
Switch Terminals | Wire Leaded |
Tactile Switch, Spst, 0.05A, 12Vdc, Grn | Newark Electronics |
TACTILE SWITCH, SPST, 0.05A, 12VDC, GRN | element14 |
Tactile Switches Panel Mount Tact Switch Wire Leads + Connector, Green LED SPST | Future Electronics |
Tactile Switch, SPST-NO, OFF-(ON), 50 mA, 12V DC, 500 mm Wire Leads w/ Conn. | E-Switch TL1275CA2WA500QPG | RS Americas |
Tactile Switches, SPST-NOOff-Mom, IlluminatedFlush, Panel Mount | Relay Specialties |
Where can I find additional details, specifications and documents for a TL1275CA2WA500QPG?
Additional datasheets, footprints and schematics for TL1275CA2WA500QPG are listed on our Part Details page. You can also find images and similar parts to TL1275CA2WA500QPG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL1275CA2WA500QPG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL1275CA2WA500QPG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL1275CA2WA500QPG fall under?
The TL1275CA2WA500QPG is listed under E-Switch Parts.
Can I view similar or alternative parts?
You can view similar parts to TL1275CA2WA500QPG when available in the E-Switch Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL1275CA2WA500QPG you can contact the distributor directly for product support, shipping queries etc.
Is the TL1275CA2WA500QPG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL1275CA2WA500QPG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and RS Americas have stock available or on a lead time for TL1275CA2WA500QPG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL1275CA2WA500QPG often in real-time on the comparison pages.
What if I can't find stock of TL1275CA2WA500QPG?
You can fill out our help required form which you can use to request a quote for TL1275CA2WA500QPG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.