Status: | Unknown |
---|---|
Series: | TL1275 Series |
RoHS: | Unknown |
Product Range | TL1275 Series |
---|---|
Illumination | Illuminated |
Contact Current Max | 50mA |
Contact Voltage DC Nom | 12V |
Operating Force | 350gf |
Switch Terminals | Wire Leaded |
Tactile Switch, Spst, 0.05A, 12Vdc, Blu | Newark Electronics |
TACTILE SWITCH, SPST, 0.05A, 12VDC, BLU | element14 |
Tactile Switch, SPST-NO, OFF-(ON), 50 mA, 12V DC, 500 mm Wire Leads w/ Conn. | E-Switch TL1275CA2WA500QPB | RS Americas |
Tactile Switches, SPST-NOOff-Mom, IlluminatedFlush, Panel Mount | Relay Specialties |
Where can I find additional details, specifications and documents for a TL1275CA2WA500QPB?
Additional datasheets, footprints and schematics for TL1275CA2WA500QPB are listed on our Part Details page. You can also find images and similar parts to TL1275CA2WA500QPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL1275CA2WA500QPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL1275CA2WA500QPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL1275CA2WA500QPB fall under?
The TL1275CA2WA500QPB is listed under E-Switch Parts.
Can I view similar or alternative parts?
You can view similar parts to TL1275CA2WA500QPB when available in the E-Switch Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL1275CA2WA500QPB you can contact the distributor directly for product support, shipping queries etc.
Is the TL1275CA2WA500QPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL1275CA2WA500QPB have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Relay Specialties have stock available or on a lead time for TL1275CA2WA500QPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL1275CA2WA500QPB often in real-time on the comparison pages.
What if I can't find stock of TL1275CA2WA500QPB?
You can fill out our help required form which you can use to request a quote for TL1275CA2WA500QPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.