Status: | Active |
---|---|
Series: | TL084I |
RoHS: | Compliant |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.44
|
3,560
in stock
|
Buy Now | |
Chip One Stop
from US$0.29
|
22,475
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.54
|
18,277
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
15,000
in stock
|
Buy Now | |
Avnet America
from US$0.19
|
15,000
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
7,500
in stock
|
Buy Now | |
Farnell
from US$0.29
|
2,624
in stock
|
Buy Now | |
element14
from US$0.33
|
2,614
in stock
|
Buy Now | |
Micros
from US$0.24
|
1,100
in stock
|
Buy Now | |
EBV Elektronik
-
|
247,500
in stock
|
Buy Now | |
Kruse
-
|
150,000
in stock
|
Buy Now | |
Avnet Silica
-
|
127,500
in stock
|
Buy Now |
Wide common-mode (up to VCC+) and differential voltage range |
Low input bias and offset current |
Output short-circuit protection |
High input impedance JFET input stage |
Internal frequency compensation |
Latch up free operation |
High slew rate: 16 V/μs (typical) |
Product Specifications |
---|
DS0471 General purpose JFET quad operational amplifiers |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
IC: operational amplifier | Transfer Multisort Elektronik |
Conditioning & Interfaces Rohs Compliant: Yes |Stmicroelectronics TL084IDT. | Newark Electronics |
OP Amp Quad GP ±18V 14-Pin SO T/R | Avnet America |
TL084 Series 36V 4 MHz General Purpose JFET Quad Operational Amplifier - SOIC-14 | Future Electronics |
OP Amp Quad, +/-18V SOIC14 | RS |
OPAMP, 4MHZ, -40 TO 125DEG C | Farnell |
Op Amp Quad High Speed Amplifier Ä…18V 14-Pin SOIC | Micros |
OP Amp Quad GP �18V 14-Pin SO T/R | EBV Elektronik |
IC AMP OP TL084I SOIC-14 | Kruse |
Where can I find additional details, specifications and documents for a TL084IDT?
Additional datasheets, footprints and schematics for TL084IDT are listed on our Part Details page. You can also find images and similar parts to TL084IDT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL084IDT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL084IDT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL084IDT fall under?
The TL084IDT is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Standard Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TL084IDT when available in the Standard Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL084IDT you can contact the distributor directly for product support, shipping queries etc.
Is the TL084IDT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TL084IDT have stock available?
Authorised distributors including Chip One Stop, Transfer Multisort Elektronik, Newark Electronics, Avnet America and Future Electronics have stock available or on a lead time for TL084IDT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL084IDT often in real-time on the comparison pages.
What if I can't find stock of TL084IDT?
You can fill out our help required form which you can use to request a quote for TL084IDT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.