| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
Prices starting from US$0.52
| Distributor | Stock | ||
|---|---|---|---|
|
Rochester Electronics
from US$0.52
|
43,497
in stock
|
Buy Now |
|
Chip One Stop
from US$0.72
|
760
in stock
|
Buy Now |
|
RS
from US$0.97
|
569
in stock
|
Buy Now |
|
Lake-View Electronics
-
|
334
in stock
|
Buy Now |
|
element14
from US$1.44
|
0
in stock
|
Buy Now |
|
Buerklin
from US$1.11
|
0
in stock
|
Buy Now |
|
Ozdisan
from US$0.87
|
0
in stock
|
Buy Now |
| Buy Now |
| No. of Amplifiers | 4 Amplifier, 4Amplifiers |
|---|---|
| Bandwidth | 3MHz |
| Slew Rate | 13V/µs |
| Supply Voltage Range | 7V to 36V |
| Amplifier Case Style | DIP |
| No. of Pins | 14Pins |
| Operating Temperature Min | 0°C |
| Operating Temperature Max | 70°C |
| Product Range | - |
| Automotive Qualification Standard | - |
| RoHS Phthalates Compliant | Yes |
| MSL | - |
| SVHC | No SVHC (27-Jun-2018) |
| Amplifer Supply Voltage | 7V to 36V |
| Amplifier Type | JFET Operational |
| Base Number | 084 |
| Gain Bandwidth | 3MHz |
| IC Generic Number | 084 |
| IC Temperature Range | Commercial |
| Input Offset Voltage Max | 6mV |
| Logic Function Number | 84 |
| Op Amp Type | High Voltage |
| Operating Temperature Range | 0°C to +70°C |
| Supply Voltage + Nom | 15V |
| Supply Voltage Max | 36V |
| Supply Voltage Min | 7V |
| Quad op-amp,TL084ACN 3MHz DIP14 | RS |
| IC, OP AMP, QUAD JFET, DIP14 | element14 |
| Quad JFET-Input Operational Amplifier, PDIP-14, TL084ACN | Buerklin |
Where can I find additional details, specifications and documents for a TL084ACN .?
Additional datasheets, footprints and schematics for TL084ACN . are listed on our Part Details page. You can also find images and similar parts to TL084ACN . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL084ACN . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL084ACN . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL084ACN . fall under?
The TL084ACN . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TL084ACN . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL084ACN . you can contact the distributor directly for product support, shipping queries etc.
Is the TL084ACN . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL084ACN . have stock available?
Authorised distributors including Rochester Electronics, Chip One Stop, RS, Lake-View Electronics and element14 have stock available or on a lead time for TL084ACN ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL084ACN . often in real-time on the comparison pages.
What if I can't find stock of TL084ACN .?
You can fill out our help required form which you can use to request a quote for TL084ACN . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.