No. of Amplifiers | 2 Amplifier |
---|---|
Bandwidth | 3MHz |
Slew Rate | 13V/µs |
Supply Voltage Range | 7V to 36V ± 5V to ± 15V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Dual, 30-V, 3-MHz, 13-V/µs slew rate, In to V+, JFET-input op amp | Texas Instruments |
TL082IDR | Elfaro |
IC: operational amplifier | Transfer Multisort Elektronik |
Operational Amplifiers - Op Amps | Unibetter |
SMT TAPE | Component Electronics |
Dual JFET-Input | Mouser Electronics |
Op-Amp, Dual, 3Mhz, 13V/Us, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a TL082IDR .?
Additional datasheets, footprints and schematics for TL082IDR . are listed on our Part Details page. You can also find images and similar parts to TL082IDR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL082IDR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL082IDR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL082IDR . fall under?
The TL082IDR . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TL082IDR . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL082IDR . you can contact the distributor directly for product support, shipping queries etc.
Is the TL082IDR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL082IDR . have stock available?
Authorised distributors including Texas Instruments, Arrow Electronics and Mouser Electronics have stock available or on a lead time for TL082IDR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL082IDR . often in real-time on the comparison pages.
What if I can't find stock of TL082IDR .?
You can fill out our help required form which you can use to request a quote for TL082IDR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.