Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.78
|
57
in stock
|
Buy Now | |
Texas Instruments
from US$0.43
|
53,802
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.77
|
2,374
in stock
|
Buy Now | |
Chip One Stop
from US$0.55
|
1,722
in stock
|
Buy Now | |
Newark Electronics
from US$1.28
|
57
in stock
|
Buy Now | |
element14
from US$0.73
|
57
in stock
|
Buy Now |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 3MHz |
Slew Rate | 13V/µs |
Supply Voltage Range | 7V to 36V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 7V to 36V |
Base Number | 082 |
Gain Bandwidth | 3MHz |
Input Offset Voltage Max | 3mV |
Op Amp Type | High Voltage |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage + Nom | 18V |
Supply Voltage Max | 36V |
Supply Voltage Min | 7V |
Dual, 30-V, 3-MHz, 13-V/µs slew rate, 3-mV offset voltage, In to V+, JFET-input op amp | Texas Instruments |
IC: operational amplifier | Transfer Multisort Elektronik |
Ic, Op Amp, Jfet | Newark Electronics |
IC, OP AMP, JFET | element14 |
Where can I find additional details, specifications and documents for a TL082BCP .?
Additional datasheets, footprints and schematics for TL082BCP . are listed on our Part Details page. You can also find images and similar parts to TL082BCP . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL082BCP . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL082BCP . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL082BCP . fall under?
The TL082BCP . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TL082BCP . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL082BCP . you can contact the distributor directly for product support, shipping queries etc.
Is the TL082BCP . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL082BCP . have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for TL082BCP ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL082BCP . often in real-time on the comparison pages.
What if I can't find stock of TL082BCP .?
You can fill out our help required form which you can use to request a quote for TL082BCP . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.