No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 3MHz |
Slew Rate | 8V/µs |
Supply Voltage Range | 7V to 36V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 7V to 36V |
Base Number | 81 |
Gain Bandwidth | 3MHz |
Input Offset Voltage Max | 3mV |
Op Amp Type | High Voltage |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage + Nom | 18V |
Supply Voltage Max | 36V |
Supply Voltage Min | 7V |
OP Amp Single GP 18V 8-Pin SOIC | RS |
SMT TUBE | Component Electronics |
IC, OP AMP, JFET, SMD, SOIC8 | Farnell |
Ic, Op Amp, Jfet, Smd, Soic8 | Newark Electronics |
Where can I find additional details, specifications and documents for a TL081BCD .?
Additional datasheets, footprints and schematics for TL081BCD . are listed on our Part Details page. You can also find images and similar parts to TL081BCD . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL081BCD . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL081BCD . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL081BCD . fall under?
The TL081BCD . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TL081BCD . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL081BCD . you can contact the distributor directly for product support, shipping queries etc.
Is the TL081BCD . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL081BCD . have stock available?
There is no stock from authorised distributors for TL081BCD ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL081BCD . often in real-time on the comparison pages.
What if I can't find stock of TL081BCD .?
You can fill out our help required form which you can use to request a quote for TL081BCD . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.