TL071CDR Part Information
Details for TL071CDR by Texas Instruments
Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps

Part Description
The TL07xx JFET-input operational amplifier family is designed to offer a wider selection than any previously developed operational amplifier family. Each of these JFET-input operational amplifiers incorporates well-matched, high-voltage JFET and bipolar transistors in a monolithic integrated circuit. The devices feature high slew rates, low-input bias and offset currents, and low offset-voltage temperature coefficient. The low harmonic distortion and low noise make the TL07xseries ideally suited for high-fidelity and audio pre-amplifier applications. Offset adjustment and external compensation options are available within the TL07x family.
Part Downloads

Part Features
- Common-Mode Input Voltage Range
- High Slew Rate: 13 V/u03bcs Typical
- High-Input Impedance: JFET Input Stage
- Internal Frequency Compensation
- Latch-Up-Free Operation
- Low Input Bias and Offset Currents
- Low Noise Vn = 18 nV/u221aHz Typ at f = 1 kHz
- Low Power Consumption
- Low Total Harmonic Distortion: 0.003% Typical
- Output Short-Circuit Protection
- Wide Common-Mode and Differential Voltage Ranges
Part Specifications
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
Bandwidth | 3MHz |
Slew Rate | 13V/µs |
Supply Voltage Range | 7V to 36V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Op Amp Type | Low Noise |
Alternative Part Descriptions
- OP Amp Single GP 18V 8-Pin SOIC | RS Components
- Low-Noise JFET-Input General-Purpose Operational Amplifier | Texas Instruments
- Texas Instruments TL071CDR Op-Amp, 3MHz, 8-Pimli, SOIC | RS Components TR
- OP Amp Single GP 18V 8-Pin SOIC | RS Components IT