No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 3.6MHz |
Slew Rate | 20V/µs |
Supply Voltage Range | ± 5V to ± 15V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 5V to ± 15V |
Amplifier Type | JFET Operational |
Base Number | 052 |
Gain Bandwidth | 3MHz |
IC Generic Number | 52 |
Input Offset Voltage Max | 1.5mV |
Logic Function Number | 052 |
Op Amp Type | FET / JFET Input |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage + Nom | 15V |
Supply Voltage Max | 15V |
Supply Voltage Min | 5V |
Enhanced Prec D | Mouser Electronics |
Enhanced Precision Dual Op Amps Rohs Compliant: Yes |Texas Instruments TL052ID. | Newark Electronics |
Where can I find additional details, specifications and documents for a TL052ID .?
Additional datasheets, footprints and schematics for TL052ID . are listed on our Part Details page. You can also find images and similar parts to TL052ID . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL052ID . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL052ID . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL052ID . fall under?
The TL052ID . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TL052ID . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL052ID . you can contact the distributor directly for product support, shipping queries etc.
Is the TL052ID . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL052ID . have stock available?
Authorised distributors including Arrow Electronics and Mouser Electronics have stock available or on a lead time for TL052ID ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL052ID . often in real-time on the comparison pages.
What if I can't find stock of TL052ID .?
You can fill out our help required form which you can use to request a quote for TL052ID . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.