TL052ACD . Part Information
Details for TL052ACD . by Texas Instruments
Semiconductors - ICs>Amplifiers & Comparators>Operational Amplifiers - Op Amps
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 2.3800 |
10 | 2.3700 |
25 | 2.3600 |
50 | 2.3500 |
100 | 2.3000 |
Stock Information
Details
Part Specifications
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
Bandwidth | 3MHz |
Slew Rate | 20.7V/µs |
Supply Voltage Range | ± 5V to ± 15V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 5V to ± 15V |
Base Number | 52 |
Gain Bandwidth | 3MHz |
Input Offset Voltage Max | 3.5mV |
Op Amp Type | FET / JFET Input |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage + Nom | 15V |
Supply Voltage Max | 15V |
Supply Voltage Min | 5V |
Alternative Part Descriptions
- IC, OP AMP, JFET, SMD, SOIC8; No. of Amplifiers:2 Amplifier; Bandwidth:3MHz; Slew Rate:20.7V/µs; Supply Voltage Range:± 5V to ± 15V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a TL052ACD .?
Additional datasheets, footprints and schematics for TL052ACD . are listed in our Part Details tab. You can also find the TL052ACD . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL052ACD . in the Pricing & Inventory tab next to part details. You can view TL052ACD . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL052ACD . fall under?
The TL052ACD . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TL052ACD . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL052ACD . you can contact the distributor directly for product support, shipping queries etc.
Is the TL052ACD . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for TL052ACD . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for TL052ACD ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL052ACD . often in real-time on the comparison pages.
What if I can't find stock of TL052ACD .?
You can fill out our help required form which you can use to request a quote for TL052ACD . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.