Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.88
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.27
|
1,459
in stock
|
Buy Now | |
Texas Instruments
from US$0.23
|
1,304
in stock
|
Buy Now | |
CoreStaff
from US$0.37
|
994
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.42
|
27
in stock
|
Buy Now | |
Newark Electronics
from US$0.80
|
-
|
Buy Now | |
element14
from US$0.82
|
-
|
Buy Now |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 1.1MHz |
Slew Rate | 3.9V/µs |
Supply Voltage Range | ± 5V to ± 15V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 5V to ± 15V |
Amplifier Type | JFET Operational |
Base Number | 032 |
Gain Bandwidth | 1MHz |
IC Generic Number | 32 |
IC Temperature Range | Commercial |
Input Offset Voltage Max | 1.8mV |
Logic Function Number | 32 |
Op Amp Type | Low Power |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage + Nom | 15V |
Supply Voltage Max | 15V |
Supply Voltage Min | 5V |
Dual, 30-V, 1.1-MHz, 1.5-mV offset voltage, In to V+, JFET-input operational amplifier | Texas Instruments |
IC: operational amplifier | Transfer Multisort Elektronik |
Ic, Op Amp, Dual Jfet, Dip8 | Newark Electronics |
IC, OP AMP, DUAL JFET, DIP8 | element14 |
Where can I find additional details, specifications and documents for a TL032CP .?
Additional datasheets, footprints and schematics for TL032CP . are listed on our Part Details page. You can also find images and similar parts to TL032CP . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL032CP . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL032CP . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL032CP . fall under?
The TL032CP . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TL032CP . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL032CP . you can contact the distributor directly for product support, shipping queries etc.
Is the TL032CP . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL032CP . have stock available?
Authorised distributors including Chip One Stop, Texas Instruments, CoreStaff, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for TL032CP ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL032CP . often in real-time on the comparison pages.
What if I can't find stock of TL032CP .?
You can fill out our help required form which you can use to request a quote for TL032CP . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.