Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | SMA RP Straight Plug |
---|---|
Connector Type B | SMA RP Straight Jack |
Coaxial Cable Type | CFD-200 |
Impedance | 50ohm |
Cable Length - Imperial | 9.8ft |
Cable Length - Metric | 3m |
Where can I find additional details, specifications and documents for a TL-ANT24EC3S?
Additional datasheets, footprints and schematics for TL-ANT24EC3S are listed on our Part Details page. You can also find images and similar parts to TL-ANT24EC3S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL-ANT24EC3S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL-ANT24EC3S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL-ANT24EC3S fall under?
The TL-ANT24EC3S is listed under Cable Leads & Connectors > Leads > TV RF & IF Leads.
Can I view similar or alternative parts?
You can view similar parts to TL-ANT24EC3S when available in the TV RF & IF Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL-ANT24EC3S you can contact the distributor directly for product support, shipping queries etc.
Is the TL-ANT24EC3S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL-ANT24EC3S have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for TL-ANT24EC3S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL-ANT24EC3S often in real-time on the comparison pages.
What if I can't find stock of TL-ANT24EC3S?
You can fill out our help required form which you can use to request a quote for TL-ANT24EC3S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.