Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$15.65
Distributor | Stock | ||
---|---|---|---|
Newark
from US$15.65
|
93
in stock
|
Buy Now |
Battery Voltage | 3.6V |
---|---|
Battery Size Code | C |
Battery Technology | Lithium |
Battery Capacity | 7.2Ah |
Battery Terminals | Axial Leaded |
External Diameter | 26.2mm |
External Height | 50mm |
Weight | 50.5g |
RoHS Compliant | NA |
Lithium Battery, 3.6V, C | Newark Electronics |
Where can I find additional details, specifications and documents for a TL-2200/P-BP?
Additional datasheets, footprints and schematics for TL-2200/P-BP are listed on our Part Details page. You can also find images and similar parts to TL-2200/P-BP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL-2200/P-BP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL-2200/P-BP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL-2200/P-BP fall under?
The TL-2200/P-BP is listed under Batteries & Chargers > Batteries - Non-Rechargeable.
Can I view similar or alternative parts?
You can view similar parts to TL-2200/P-BP when available in the Batteries - Non-Rechargeable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL-2200/P-BP you can contact the distributor directly for product support, shipping queries etc.
Is the TL-2200/P-BP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL-2200/P-BP have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for TL-2200/P-BP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL-2200/P-BP often in real-time on the comparison pages.
What if I can't find stock of TL-2200/P-BP?
You can fill out our help required form which you can use to request a quote for TL-2200/P-BP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.