Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Size (mm) | - |
---|---|
Thread Size - Imperial | - |
Thread Size - Metric | - |
Body Length | 58.42mm |
External Diameter | - |
Fastener Material | PC (Polycarbonate) |
Wire Diameter | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Material | Polycarbonate |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Accessory Type | Adapter |
---|---|
For Use With | Snaptrack Socket Mounting DIN Rail Track System |
RoHS Compliant | Yes |
TKAD=TRK ADPT. 640054900 | Rapid Electronics |
Mounting Clip | Newark Electronics |
Connector Accessories Track Use With Channel to Mount On DIN Rail | Avnet America |
Where can I find additional details, specifications and documents for a TKAD?
Additional datasheets, footprints and schematics for TKAD are listed on our Part Details page. You can also find images and similar parts to TKAD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TKAD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TKAD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TKAD fall under?
The TKAD is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Ironmongery & Hardware.
Can I view similar or alternative parts?
You can view similar parts to TKAD when available in the Ironmongery & Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TKAD you can contact the distributor directly for product support, shipping queries etc.
Is the TKAD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TKAD have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics and Avnet America have stock available or on a lead time for TKAD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TKAD often in real-time on the comparison pages.
What if I can't find stock of TKAD?
You can fill out our help required form which you can use to request a quote for TKAD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.