TJT50047RJ TE Connectivity Parts by TE Connectivity

RES WIREWOUND 47R 500W WIRE LEAD

Status: Unknown
Series: TJT Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$45.50

Distributor Stock
Logo for RS
RS
from US$56.18
No stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$54.87
5
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$54.87
1
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$45.50
-
Buy Now
Logo for element14
element14
from US$51.58
-
Buy Now
Logo for Farnell
Farnell
from US$48.66
-
Buy Now

Specifications

Resistance 47ohm
Product Range TJT Series
Power Rating 500W
Resistance Tolerance ± 5%
Voltage Rating -
Resistor Element Type Wirewound
Temperature Coefficient ± 260ppm/°C

Alternative Descriptions

TJT50047RJ | Heilind Electronics
Aluminium Power Resistor TJT 500W 47R 5% | RS
Res, Wirewound, 47R, 500W, Wire Lead | Newark Electronics
RES, 47R, 500W, WIRE LEADED, WIREWOUND | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TJT50047RJ?

Additional datasheets, footprints and schematics for TJT50047RJ are listed on our Part Details page. You can also find images and similar parts to TJT50047RJ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TJT50047RJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TJT50047RJ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TJT50047RJ fall under?

The TJT50047RJ is listed under TE Connectivity Parts.

Can I view similar or alternative parts?

You can view similar parts to TJT50047RJ when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TJT50047RJ you can contact the distributor directly for product support, shipping queries etc.

Is the TJT50047RJ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TJT50047RJ have stock available?

Authorised distributors including Heilind Electronics, Heilind Electronics Asia, RS, Newark Electronics and element14 have stock available or on a lead time for TJT50047RJ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TJT50047RJ often in real-time on the comparison pages.

What if I can't find stock of TJT50047RJ?

You can fill out our help required form which you can use to request a quote for TJT50047RJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay