Status: | Unknown |
---|---|
Series: | TJT Series |
RoHS: | Unknown |
Prices starting from US$47.69
Distributor | Stock | ||
---|---|---|---|
RS
from US$57.03
|
22
in stock
|
Buy Now | |
TE Store
from US$111.56
|
16
in stock
|
Buy Now | |
Rapid Electronics
from US$86.67
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$70.88
|
2
in stock
|
Buy Now | |
Chip One Stop
from US$101.00
|
2
in stock
|
Buy Now | |
Avnet America
from US$50.28
|
-
|
Buy Now | |
element14
from US$50.04
|
-
|
Buy Now | |
Farnell
from US$47.69
|
-
|
Buy Now |
Resistance | 3.3ohm |
---|---|
Product Range | TJT Series |
Power Rating | 500W |
Resistance Tolerance | ± 5% |
Voltage Rating | - |
Resistor Element Type | Wirewound |
Temperature Coefficient | ± 260ppm/°C |
Aluminium Power Resistor TJT 500W 3R3 5% | RS |
TJT 500W 3R3 5% Resistance Value: 3.3 Ω Element Type: Wire Wound Resistor Type: Power Resistor Product Height: 10 mm Product Height: .394 in Chassis Mount Resistor | 3.3 Ω Wire Wound Power Resistor 10 mm | Part Number: TJT5003R3J | Internal Number: 2176250-4 | TE Connectivity | TE Store |
Wirewound Res.-Chassis Mount TJT 500W 3R3 5% | Rapid Electronics |
Tjt 500W 3R3 5% |Cgs Te Connectivity TJT5003R3J | Newark Electronics |
Resistor, 3.3 Ohm, ± 5%, 500 W, Wirewound, Power, Wire Leaded | Avnet America |
RESISTOR, 3R3, 5%, 500W, WIRE LEADED | element14 |
Where can I find additional details, specifications and documents for a TJT5003R3J?
Additional datasheets, footprints and schematics for TJT5003R3J are listed on our Part Details page. You can also find images and similar parts to TJT5003R3J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TJT5003R3J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TJT5003R3J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TJT5003R3J fall under?
The TJT5003R3J is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to TJT5003R3J when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TJT5003R3J you can contact the distributor directly for product support, shipping queries etc.
Is the TJT5003R3J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TJT5003R3J have stock available?
Authorised distributors including RS, TE Store, Rapid Electronics, Newark Electronics and Chip One Stop have stock available or on a lead time for TJT5003R3J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TJT5003R3J often in real-time on the comparison pages.
What if I can't find stock of TJT5003R3J?
You can fill out our help required form which you can use to request a quote for TJT5003R3J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.