Status: | Unknown |
---|---|
Series: | TJT Series |
RoHS: | Unknown |
Prices starting from US$47.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$54.72
|
9
in stock
|
Buy Now | |
Newark Electronics
from US$47.08
|
16
in stock
|
Buy Now | |
element14
from US$47.54
|
16
in stock
|
Buy Now | |
Farnell
from US$47.12
|
16
in stock
|
Buy Now | |
Heilind Electronics
from US$54.87
|
15
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$54.87
|
5
in stock
|
Buy Now | |
RS Americas
from US$52.13
|
-
|
Buy Now |
Resistance | 33ohm |
---|---|
Product Range | TJT Series |
Power Rating | 500W |
Resistance Tolerance | ± 5% |
Voltage Rating | - |
Resistor Element Type | Wirewound |
Temperature Coefficient | ± 260ppm/°C |
Resistor, 33R, 5%, 500W, Wire Leaded | Newark Electronics |
RESISTOR, 33R, 5%, 500W, WIRE LEADED | element14 |
TJT50033RJ | Heilind Electronics |
Aluminium Power Resistor TJT 500W 33R 5% | RS |
Power Resistor | RS Americas |
Where can I find additional details, specifications and documents for a TJT50033RJ?
Additional datasheets, footprints and schematics for TJT50033RJ are listed on our Part Details page. You can also find images and similar parts to TJT50033RJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TJT50033RJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TJT50033RJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TJT50033RJ fall under?
The TJT50033RJ is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to TJT50033RJ when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TJT50033RJ you can contact the distributor directly for product support, shipping queries etc.
Is the TJT50033RJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TJT50033RJ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Heilind Electronics and RS have stock available or on a lead time for TJT50033RJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TJT50033RJ often in real-time on the comparison pages.
What if I can't find stock of TJT50033RJ?
You can fill out our help required form which you can use to request a quote for TJT50033RJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.