Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.78
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.78
|
No stock
|
Buy Now |
IC Interface Type | Serial |
---|---|
No. of TX Buffers | 1 |
No. of RX Buffers | 1 |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Interface Case Style | SOIC |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Communication Function | CAN Transceiver |
Control Interface | CAN |
IC Function | CAN Transceiver |
No. of Filters | 2 |
Operating Temperature Range | -40°C to +125°C |
Supply Current | 13mA |
Supply Voltage Range | 4.75V to 5.25V |
Termination Type | Surface Mount Device |
TRANSCEIVER, CAN, 125KBD, 5V, 14SOIC | Farnell |
Where can I find additional details, specifications and documents for a TJA1055T/C 512?
Additional datasheets, footprints and schematics for TJA1055T/C 512 are listed on our Part Details page. You can also find images and similar parts to TJA1055T/C 512 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TJA1055T/C 512 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TJA1055T/C 512 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TJA1055T/C 512 fall under?
The TJA1055T/C 512 is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TJA1055T/C 512 when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TJA1055T/C 512 you can contact the distributor directly for product support, shipping queries etc.
Is the TJA1055T/C 512 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TJA1055T/C 512 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for TJA1055T/C 512.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TJA1055T/C 512 often in real-time on the comparison pages.
What if I can't find stock of TJA1055T/C 512?
You can fill out our help required form which you can use to request a quote for TJA1055T/C 512 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.