Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.78
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.10
|
9,540
in stock
|
Buy Now | |
element14
from US$5.53
|
9,660
in stock
|
Buy Now | |
Newark Electronics
from US$5.15
|
9,540
in stock
|
Buy Now | |
Future Electronics
from US$3.98
|
6,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.08
|
791
in stock
|
Buy Now | |
Chip One Stop
from US$3.78
|
712
in stock
|
Buy Now | |
EBV Elektronik
-
|
19,000
in stock
|
Buy Now | |
Avnet Silica
-
|
11,000
in stock
|
Buy Now | |
Avnet America
from US$3.85
|
-
|
Buy Now |
IC Interface Type | CAN |
---|---|
No. of TX Buffers | 1 |
No. of RX Buffers | 1 |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.25V |
Interface Case Style | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
No. of Filters | 1 |
CAN TRANSCEIVER, 1TX/RX, SOIC-16 | element14 |
Can Transceiver, 5Mbps, -40 To 125Deg C | Newark Electronics |
TJA1052i Series 5.25 V 5 Mbps Galvanically Isolated High-Speed CAN Transceiver | Future Electronics |
IC: interface | Transfer Multisort Elektronik |
CAN 1Mbps Standby 5.25V 16-Pin SOIC | EBV Elektronik |
Where can I find additional details, specifications and documents for a TJA1052IT/5Y?
Additional datasheets, footprints and schematics for TJA1052IT/5Y are listed on our Part Details page. You can also find images and similar parts to TJA1052IT/5Y on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TJA1052IT/5Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TJA1052IT/5Y price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TJA1052IT/5Y fall under?
The TJA1052IT/5Y is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TJA1052IT/5Y when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TJA1052IT/5Y you can contact the distributor directly for product support, shipping queries etc.
Is the TJA1052IT/5Y RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TJA1052IT/5Y have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Future Electronics and Transfer Multisort Elektronik have stock available or on a lead time for TJA1052IT/5Y.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TJA1052IT/5Y often in real-time on the comparison pages.
What if I can't find stock of TJA1052IT/5Y?
You can fill out our help required form which you can use to request a quote for TJA1052IT/5Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.