Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
12W, 48mm | |
Input Voltage | 90-264VDC |
Output Voltage | 15 |
Output Current | 800mA |
Efficiency | 80% |
Package Style | Encapsulated, Chassis Mount, Plastic (UL 94 V-0 rated) |
Length | 50.2mm |
Width | 23.6mm |
Weight | 80gg |
country of origin | CN |
ESD Sensitive | No |
Stabilised power supply unit with wire connection to input and output. Through the compact and encapsulated housing, the installation in flush-mounted sockets or the structure of surfaces, it is very easy. Ideal for building automation, security systems and control equipment. This text is machine translated. | Conrad |
Power Supply,Encapsulated,IP67,15V 0.8A | RS |
TRACOPOWER 12W, 1 Output, Embedded Switch Mode Power Supply (SMPS), 15V dc, 0.8A | TRACO Power TIW 12-115 | RS Americas |
15Vdc Power Supply UL 1310, Class 2 IP67 | TRC Electronics |
Switching Power Supplies | Sager |
PSU, AC/DC, 0.8A, 12W, MODULE | Farnell |
Where can I find additional details, specifications and documents for a TIW 12-115?
Additional datasheets, footprints and schematics for TIW 12-115 are listed on our Part Details page. You can also find images and similar parts to TIW 12-115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TIW 12-115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TIW 12-115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TIW 12-115 fall under?
The TIW 12-115 is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TIW 12-115 when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TIW 12-115 you can contact the distributor directly for product support, shipping queries etc.
Is the TIW 12-115 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TIW 12-115 have stock available?
Authorised distributors including Conrad, RS, RS Americas, TRC Electronics and Sager have stock available or on a lead time for TIW 12-115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TIW 12-115 often in real-time on the comparison pages.
What if I can't find stock of TIW 12-115?
You can fill out our help required form which you can use to request a quote for TIW 12-115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.