Status: | Not recommended for new designs |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$401.81
Distributor | Stock | ||
---|---|---|---|
RS
from US$401.81
|
12
in stock
|
Buy Now |
288W, 114.6mm | |
Input Voltage | 93-132/187-264VDC |
Output Voltage | 24 |
Output Current | 12000mA |
Efficiency | 85% |
Package Style | DIN-Rail, Aluminum (Chassis) |
Length | 207mm |
Width | 83mm |
country of origin | CN |
ESD Sensitive | No |
DIN Rail Power Supply 24V 12A 288W | RS |
Where can I find additional details, specifications and documents for a TIS 300-124 RED?
Additional datasheets, footprints and schematics for TIS 300-124 RED are listed on our Part Details page. You can also find images and similar parts to TIS 300-124 RED on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TIS 300-124 RED on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TIS 300-124 RED price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TIS 300-124 RED fall under?
The TIS 300-124 RED is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TIS 300-124 RED when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TIS 300-124 RED you can contact the distributor directly for product support, shipping queries etc.
Is the TIS 300-124 RED RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TIS 300-124 RED have stock available?
Authorised distributors including RS have stock available or on a lead time for TIS 300-124 RED.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TIS 300-124 RED often in real-time on the comparison pages.
What if I can't find stock of TIS 300-124 RED?
You can fill out our help required form which you can use to request a quote for TIS 300-124 RED from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.