Status: | Active |
---|---|
Series: | TIP47 |
RoHS: | Compliant |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.40
|
No stock
|
Buy Now | |
Future Electronics
from US$0.36
|
250
in stock
|
Buy Now | |
Newark Electronics
from US$0.44
|
150
in stock
|
Buy Now | |
Avnet America
from US$0.35
|
150
in stock
|
Buy Now | |
element14
from US$0.44
|
56
in stock
|
Buy Now | |
Farnell
from US$0.42
|
56
in stock
|
Buy Now | |
RS Americas
from US$0.59
|
-
|
Buy Now | |
Avnet Asia
from US$0.36
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
250 V to 400 V (Min) VCEO(sus) |
1 A Rated Collector Current |
Popular TO-220 Plastic Package |
Pb-Free Packages are Available |
Description | TIP47 |
---|---|
Compliance | Pb-free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 1 |
IC Cont. (A) | 1 |
VCEO Min (V) | 250 |
VCBO (V) | 350 |
VEBO (V) | 5 |
VBE(sat) (V) | - |
VBE(on) (V) | 1.5 |
hFE Min | 30 |
hFE Max | 150 |
fT Min (MHz) | 10 |
PTM Max (W) | 40 |
Package Type | TO-220-3 |
TIP Series 250 V 1 A NPN Through Hole Silicon Power Transistor - TO-220AB | Future Electronics |
Bip T0220 Npn 1A 250V Rohs Compliant: Yes |Onsemi TIP47G | Newark Electronics |
Transistor GP BJT NPN 250V 1A 3-Pin TO-220AB Rail | Avnet America |
TRANSISTOR, NPN, 250V, 1A, TO-220AB | element14 |
Transistor NPN 250V 1A 40W Audio TO220AB | RS |
ON Semi NPN High Voltage Bipolar Transistor 1 A 250 V 4-Pin TO-220AB | ON Semiconductor TIP47G | RS Americas |
Where can I find additional details, specifications and documents for a TIP47G?
Additional datasheets, footprints and schematics for TIP47G are listed on our Part Details page. You can also find images and similar parts to TIP47G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TIP47G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TIP47G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TIP47G fall under?
The TIP47G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to TIP47G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TIP47G you can contact the distributor directly for product support, shipping queries etc.
Is the TIP47G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for TIP47G have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for TIP47G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TIP47G often in real-time on the comparison pages.
What if I can't find stock of TIP47G?
You can fill out our help required form which you can use to request a quote for TIP47G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.