Status: | Active |
---|---|
Series: | TIP35CW |
RoHS: | Compliant |
Prices starting from US$0.66
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.93
|
386
in stock
|
Buy Now | |
Avnet America
from US$0.66
|
1,200
in stock
|
Buy Now | |
Future Electronics
from US$0.78
|
390
in stock
|
Buy Now | |
Newark Electronics
from US$1.11
|
386
in stock
|
Buy Now | |
element14
from US$0.93
|
386
in stock
|
Buy Now | |
Avnet Silica
-
|
150
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Low collector-emitter saturation voltage |
Complementary NPN - PNP transistors |
Transistor GP BJT NPN 100V 25A 3-Pin TO-247 Tube | Avnet America |
TIP35CW Series NPN 100 V 25 A Complementary Silicon High Power Transistor-TO-247 | Future Electronics |
Transistor Array, Npn, 100V, 25A, To-247 | Newark Electronics |
TRANSISTOR ARRAY, NPN, 100V, 25A, TO-247 | element14 |
Where can I find additional details, specifications and documents for a TIP35CW?
Additional datasheets, footprints and schematics for TIP35CW are listed on our Part Details page. You can also find images and similar parts to TIP35CW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TIP35CW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TIP35CW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TIP35CW fall under?
The TIP35CW is listed under Power Transistors > Power Bipolar > < 500V Transistors.
Can I view similar or alternative parts?
You can view similar parts to TIP35CW when available in the < 500V Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TIP35CW you can contact the distributor directly for product support, shipping queries etc.
Is the TIP35CW RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TIP35CW have stock available?
Authorised distributors including Avnet America, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for TIP35CW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TIP35CW often in real-time on the comparison pages.
What if I can't find stock of TIP35CW?
You can fill out our help required form which you can use to request a quote for TIP35CW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.