Status: | Active |
---|---|
Series: | TIP107 |
RoHS: | Compliant |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.57
|
689
in stock
|
Buy Now | |
Newark Electronics
from US$0.48
|
685
in stock
|
Buy Now | |
Avnet America
from US$0.40
|
685
in stock
|
Buy Now | |
Avnet Asia
from US$0.43
|
100
in stock
|
Buy Now | |
EBV Elektronik
-
|
700
in stock
|
Buy Now | |
Future Electronics
from US$0.40
|
-
|
Buy Now | |
Farnell
from US$0.58
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High DC Current Gain - hFE = 2500 (typ) @ IC = 4.0 mAdc |
Collector-Emitter Sustaining Voltage--@ 30 mAdc VCEO(sus) = 60 Vdc (Min)-TIP100, TIP105 VCEO(sus) = 80 Vdc (Min)-TIP101, TIP106 VCEO(sus) = 100 Vdc (Min)-TIP102, TIP107 |
Low Collector-Emitter Saturation Voltage VCE(sat) = 2.0 Vdc (Max) @ IC= 3.0 Adc VCE(sat)= 2.5 Vdc (Max) @ IC= 8.0 Adc |
Monolithic Construction with Built-In Base-Emitter Shunt Resistors |
TO-220 AB Compact Package |
Pb-Free Packages are Available |
Description | TIP107 |
---|---|
Compliance | Pb-free |
Polarity | PNP |
IC Continuous (A) | 8 |
V(BR)CEO Min (V) | 100 |
VCE(sat) Max (V) | 2 |
hFE Min (k) | 1 |
hFE Max (k) | 20 |
fT Min (MHz) | 4 |
Package Type | TO-220-3 |
Trans Darlington PNP 100V 8A TO220AB | RS |
Bip T0220 Pnp 8A 100V Rohs Compliant: Yes |Onsemi TIP107G | Newark Electronics |
Transistor Darlington PNP 100V 8A 3-Pin TO-220AB Rail | Avnet America |
TIP Series 100 V 8 A PNP Medium Power Darlington Silicon Transistor TO-220AB | Future Electronics |
DARLINGTON TRANSISTOR, TO-220AB | Farnell |
Where can I find additional details, specifications and documents for a TIP107G?
Additional datasheets, footprints and schematics for TIP107G are listed on our Part Details page. You can also find images and similar parts to TIP107G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TIP107G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TIP107G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TIP107G fall under?
The TIP107G is listed under Discrete & Power Modules > Darlington Transistors.
Can I view similar or alternative parts?
You can view similar parts to TIP107G when available in the Darlington Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TIP107G you can contact the distributor directly for product support, shipping queries etc.
Is the TIP107G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for TIP107G have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, Avnet Asia and EBV Elektronik have stock available or on a lead time for TIP107G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TIP107G often in real-time on the comparison pages.
What if I can't find stock of TIP107G?
You can fill out our help required form which you can use to request a quote for TIP107G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.