Status: | Unknown |
---|---|
Series: | L195(X)(A)(B) TIL196(X)(A)(B) TIL194AX TIL195AX TIL196AX TIL194BX TIL195BX TIL196BX |
RoHS: | Unknown |
No. of Channels | 4 Channel, 4Channels |
---|---|
Optocoupler Case Style | DIP |
No. of Pins | 16Pins |
Forward Current If Max | 50mA |
Isolation Voltage | 5.3kV |
CTR Min | 20% |
Collector Emitter Voltage V(br)ceo | 35V |
Product Range | L195(X)(A)(B) TIL196(X)(A)(B) TIL194AX TIL195AX TIL196AX TIL194BX TIL195BX TIL196BX |
SVHC | No SVHC (15-Jan-2019) |
Input Current | 20mA |
Operating Temperature Max | 100°C |
Operating Temperature Min | -30°C |
Operating Temperature Range | -30°C to +100°C |
Optocoupler Output Type | Phototransistor |
Output Voltage | 35V |
Optocoupler, Phototransistor, 5300Vrms | Newark Electronics |
OPTOCOUPLER, DIP-16, TR. O/P, AC I/P | element14 |
AC Input High Density Quad Optocoupler | RS |
Where can I find additional details, specifications and documents for a TIL196?
Additional datasheets, footprints and schematics for TIL196 are listed on our Part Details page. You can also find images and similar parts to TIL196 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TIL196 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TIL196 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TIL196 fall under?
The TIL196 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to TIL196 when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TIL196 you can contact the distributor directly for product support, shipping queries etc.
Is the TIL196 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TIL196 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS have stock available or on a lead time for TIL196.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TIL196 often in real-time on the comparison pages.
What if I can't find stock of TIL196?
You can fill out our help required form which you can use to request a quote for TIL196 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.