Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$199.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$221.94
|
126
in stock
|
Buy Now | |
Distrelec
from US$225.32
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$199.24
|
9
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$252.17
|
9
in stock
|
Buy Now | |
element14
from US$238.36
|
8
in stock
|
Buy Now | |
Farnell
from US$209.50
|
8
in stock
|
Buy Now | |
RS Americas
from US$233.90
|
5
in stock
|
Buy Now | |
Conrad
from US$330.48
|
2
in stock
|
Buy Now | |
TRC Electronics
from US$233.43
|
-
|
Buy Now | |
Buerklin
from US$209.43
|
-
|
Buy Now | |
Sager
from US$210.06
|
-
|
Buy Now |
480W, 124.2mm | |
Input Voltage | 85-264VDC |
Output Voltage | 24 |
Output Current | 20000mA |
Efficiency | 95% |
Package Style | DIN-Rail, Aluminum (Chassis), Stainless Steel (Cover) |
Length | 114.2mm |
Width | 82mm |
Weight | 1018gg |
country of origin | CN |
ESD Sensitive | No |
DIN Rail Power Supply 24V 480W ATEX | RS |
Traco Power DIN-Rail Power Supply, 95%, 24V, 20A, 480W, Adjustable | Distrelec |
Power Supply, Ac-Dc, 24V, 20A | Newark Electronics |
Power supply: switched-mode | Transfer Multisort Elektronik |
POWER SUPPLY, AC-DC, 24V, 20A | element14 |
AC-DC Power Supply, DIN Rail, ATEX, 480 W, 24V@20 A, 85-264V, TIB EX Series | TRACO Power TIB 480-124EX | RS Americas |
Slim design and energy-efficient design | Conrad |
24Vdc DIN Rail Power Supply UL508 Industrial Control ATEX Certification | TRC Electronics |
Stromversorgung, 23,5 bis 28 VDC, 20 A, 480 W, TIB 480-124EX | Buerklin |
DIN Rail Power Supplies | Sager |
Where can I find additional details, specifications and documents for a TIB 480-124EX?
Additional datasheets, footprints and schematics for TIB 480-124EX are listed on our Part Details page. You can also find images and similar parts to TIB 480-124EX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TIB 480-124EX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TIB 480-124EX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TIB 480-124EX fall under?
The TIB 480-124EX is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TIB 480-124EX when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TIB 480-124EX you can contact the distributor directly for product support, shipping queries etc.
Is the TIB 480-124EX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TIB 480-124EX have stock available?
Authorised distributors including RS, Distrelec, Newark Electronics, Transfer Multisort Elektronik and element14 have stock available or on a lead time for TIB 480-124EX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TIB 480-124EX often in real-time on the comparison pages.
What if I can't find stock of TIB 480-124EX?
You can fill out our help required form which you can use to request a quote for TIB 480-124EX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.