Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$143.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$144.17
|
30
in stock
|
Buy Now | |
Newark Electronics
from US$143.06
|
8
in stock
|
Buy Now | |
element14
from US$171.46
|
8
in stock
|
Buy Now | |
Farnell
from US$151.92
|
8
in stock
|
Buy Now | |
TRC Electronics
from US$169.85
|
4
in stock
|
Buy Now | |
Conrad
from US$235.28
|
3
in stock
|
Buy Now | |
RS Americas
from US$162.78
|
-
|
Buy Now | |
Distrelec
from US$161.82
|
-
|
Buy Now | |
Sager
from US$150.93
|
-
|
Buy Now |
240W, 124.2mm | |
Input Voltage | 85-264VDC |
Output Voltage | 48 |
Output Current | 5000mA |
Efficiency | 95% |
Package Style | DIN-Rail, Aluminum (Chassis), Stainless Steel (Cover) |
Length | 114.2mm |
Width | 48mm |
Weight | 643gg |
country of origin | CN |
ESD Sensitive | No |
DIN Rail Power Supply 48V 240W | RS |
Power Supply, Ac-Dc, 48V, 5A | Newark Electronics |
POWER SUPPLY, AC-DC, 48V, 5A | element14 |
48Vdc DIN Rail Power Supply UL508 Industrial Control Peak Current | TRC Electronics |
Slim design and energy-efficient design | Conrad |
AC-DC Power Supply, DIN Rail, 240 W, 48 V@5 A, 85-264V, TIB Series | TRACO Power TIB 240-148 | RS Americas |
Traco Power DIN-Rail Power Supply, 95%, 48V, 5A, 240W, Adjustable | Distrelec |
DIN Rail Power Supplies | Sager |
Where can I find additional details, specifications and documents for a TIB 240-148?
Additional datasheets, footprints and schematics for TIB 240-148 are listed on our Part Details page. You can also find images and similar parts to TIB 240-148 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TIB 240-148 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TIB 240-148 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TIB 240-148 fall under?
The TIB 240-148 is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TIB 240-148 when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TIB 240-148 you can contact the distributor directly for product support, shipping queries etc.
Is the TIB 240-148 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TIB 240-148 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and TRC Electronics have stock available or on a lead time for TIB 240-148.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TIB 240-148 often in real-time on the comparison pages.
What if I can't find stock of TIB 240-148?
You can fill out our help required form which you can use to request a quote for TIB 240-148 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.