Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$80.75
Distributor | Stock | ||
---|---|---|---|
RS
from US$97.96
|
53
in stock
|
Buy Now | |
Newark Electronics
from US$80.75
|
15
in stock
|
Buy Now | |
element14
from US$102.36
|
15
in stock
|
Buy Now | |
Farnell
from US$85.76
|
15
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$92.18
|
8
in stock
|
Buy Now | |
RS Americas
from US$88.92
|
8
in stock
|
Buy Now | |
TRC Electronics
from US$95.90
|
3
in stock
|
Buy Now | |
Conrad
from US$139.02
|
2
in stock
|
Buy Now | |
Distrelec
from US$91.34
|
-
|
Buy Now | |
Sager
from US$85.22
|
-
|
Buy Now |
80W, 114.2mm | |
Input Voltage | 85-264VDC |
Output Voltage | 12 |
Output Current | 6700mA |
Efficiency | 88% |
Package Style | DIN-Rail, Aluminum (Chassis), Stainless Steel (Cover) |
Length | 94.2mm |
Width | 32mm |
Weight | 367gg |
country of origin | CN |
ESD Sensitive | No |
DIN Rail Power Supply 12V 80W | RS |
Power Supply, Ac-Dc, 12V, 6.7A | Newark Electronics |
POWER SUPPLY, AC-DC, 12V, 6.7A | element14 |
Power supply: switched-mode | Transfer Multisort Elektronik |
AC-DC Power Supply, DIN Rail, 80W, 12 V@6.7 A, 85-264V, TIB Series | TRACO Power TIB 080-112 | RS Americas |
12Vdc DIN Rail Power Supply UL508 Industrial Control Peak Current | TRC Electronics |
Slim design and energy-efficient design | Conrad |
Traco Power DIN-Rail Power Supply, 88%, 12V, 6.7A, 80W, Adjustable | Distrelec |
DIN Rail Power Supplies | Sager |
Where can I find additional details, specifications and documents for a TIB 080-112?
Additional datasheets, footprints and schematics for TIB 080-112 are listed on our Part Details page. You can also find images and similar parts to TIB 080-112 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TIB 080-112 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TIB 080-112 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TIB 080-112 fall under?
The TIB 080-112 is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TIB 080-112 when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TIB 080-112 you can contact the distributor directly for product support, shipping queries etc.
Is the TIB 080-112 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TIB 080-112 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for TIB 080-112.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TIB 080-112 often in real-time on the comparison pages.
What if I can't find stock of TIB 080-112?
You can fill out our help required form which you can use to request a quote for TIB 080-112 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.