Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$118.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$140.68
|
19
in stock
|
Buy Now | |
Newark Electronics
from US$118.09
|
27
in stock
|
Buy Now | |
element14
from US$138.83
|
27
in stock
|
Buy Now | |
Farnell
from US$119.31
|
27
in stock
|
Buy Now | |
TRC Electronics
from US$137.46
|
7
in stock
|
Buy Now | |
Distrelec
from US$131.33
|
5
in stock
|
Buy Now | |
Conrad
from US$193.08
|
2
in stock
|
Buy Now | |
RS Americas
from US$131.73
|
1
in stock
|
Buy Now | |
Buerklin
from US$122.06
|
-
|
Buy Now | |
Sager
from US$122.15
|
-
|
Buy Now |
120W, 124.2mm | |
Input Voltage | 85-264VDC |
Output Voltage | 12 |
Output Current | 10000mA |
Efficiency | 94% |
Package Style | DIN-Rail, Aluminum (Chassis), Stainless Steel (Cover) |
Length | 114.2mm |
Width | 36mm |
Weight | 461gg |
country of origin | CN |
ESD Sensitive | No |
Power Supply, Ac-Dc, 24V, 10A Rohs Compliant: Yes |Traco Power TIB 120-112 EX | Newark Electronics |
POWER SUPPLY, AC-DC, 24V, 10A | element14 |
DIN Rail Power Supply 12V 120W ATEX | RS |
12Vdc DIN Rail Power Supply UL508 Industrial Control ATEX Certification | TRC Electronics |
Traco Power DIN-Rail Power Supply, 94%, 12V, 10A, 120W, Adjustable | Distrelec |
Slim design and energy-efficient design | Conrad |
AC-DC Power Supply, DIN Rail, ATEX, 120W, 12V@10A, 85-264V, TIB EX Series | TRACO Power TIB 120-112EX | RS Americas |
Stromversorgung, 11,8 bis 15 VDC, 10 A, 120 W, TIB 120-112EX | Buerklin |
DIN Rail Power Supplies 120W 12V 10A DIN Rail ATEX Cert | Sager |
Where can I find additional details, specifications and documents for a TIB 120-112EX?
Additional datasheets, footprints and schematics for TIB 120-112EX are listed on our Part Details page. You can also find images and similar parts to TIB 120-112EX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TIB 120-112EX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TIB 120-112EX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TIB 120-112EX fall under?
The TIB 120-112EX is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TIB 120-112EX when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TIB 120-112EX you can contact the distributor directly for product support, shipping queries etc.
Is the TIB 120-112EX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TIB 120-112EX have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and TRC Electronics have stock available or on a lead time for TIB 120-112EX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TIB 120-112EX often in real-time on the comparison pages.
What if I can't find stock of TIB 120-112EX?
You can fill out our help required form which you can use to request a quote for TIB 120-112EX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.