Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | Transceiver |
---|---|
IC Interface Type | RS485 |
No. of Drivers | 1Drivers |
No. of Receivers | 1Receivers |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Driver Case Style | SOIC |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | - |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
5V RS-485 Transceivers With ±18kV IEC ESD Protection | Texas Instruments |
Rs485 Transceiver, Soic-14 | Newark Electronics |
Where can I find additional details, specifications and documents for a THVD1552D?
Additional datasheets, footprints and schematics for THVD1552D are listed on our Part Details page. You can also find images and similar parts to THVD1552D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THVD1552D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THVD1552D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THVD1552D fall under?
The THVD1552D is listed under Texas Instruments Parts.
Can I view similar or alternative parts?
You can view similar parts to THVD1552D when available in the Texas Instruments Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THVD1552D you can contact the distributor directly for product support, shipping queries etc.
Is the THVD1552D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for THVD1552D have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for THVD1552D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THVD1552D often in real-time on the comparison pages.
What if I can't find stock of THVD1552D?
You can fill out our help required form which you can use to request a quote for THVD1552D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.