Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Technology | Lithium Ion |
---|---|
For Use With | Tektronix THS3000 Handheld Oscilloscope |
Product Range | - |
Accessory Type | Spare Battery |
Battery Capacity | 4.8Ah |
Weight | 340g |
Battery, Li-on, Used with THS3000 Series Scopes | Tektronix THSBAT | RS Americas |
BATTERY, 7 HOUR, FOR THS3000 | Farnell |
Lithium Ion Battery, For Use With Ths3000 Series Oscilloscopes | Newark Electronics |
Where can I find additional details, specifications and documents for a THSBAT?
Additional datasheets, footprints and schematics for THSBAT are listed on our Part Details page. You can also find images and similar parts to THSBAT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THSBAT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THSBAT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THSBAT fall under?
The THSBAT is listed under Test Equipment > Test Equipment Accessories > Replacement Batteries - Test Equipment.
Can I view similar or alternative parts?
You can view similar parts to THSBAT when available in the Replacement Batteries - Test Equipment range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THSBAT you can contact the distributor directly for product support, shipping queries etc.
Is the THSBAT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for THSBAT have stock available?
Authorised distributors including RS Americas, Farnell and Newark Electronics have stock available or on a lead time for THSBAT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THSBAT often in real-time on the comparison pages.
What if I can't find stock of THSBAT?
You can fill out our help required form which you can use to request a quote for THSBAT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.