Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Scope Channels | 0+2 Channel |
---|---|
Bandwidth | 100MHz |
Sampling Rate | 500MSPS |
Scope Display Type | LCD Monochrome |
Plug Type | US |
RoHS Compliant | NA |
Oscilloscope, 100Mhz, 2 Channel, 500Msps | Newark Electronics |
Where can I find additional details, specifications and documents for a THS720A:D5 (OPTION ONLY)?
Additional datasheets, footprints and schematics for THS720A:D5 (OPTION ONLY) are listed on our Part Details page. You can also find images and similar parts to THS720A:D5 (OPTION ONLY) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THS720A:D5 (OPTION ONLY) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THS720A:D5 (OPTION ONLY) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THS720A:D5 (OPTION ONLY) fall under?
The THS720A:D5 (OPTION ONLY) is listed under Test & Measurement > Oscilloscopes > Hand Held Oscilloscopes.
Can I view similar or alternative parts?
You can view similar parts to THS720A:D5 (OPTION ONLY) when available in the Hand Held Oscilloscopes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THS720A:D5 (OPTION ONLY) you can contact the distributor directly for product support, shipping queries etc.
Is the THS720A:D5 (OPTION ONLY) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for THS720A:D5 (OPTION ONLY) have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for THS720A:D5 (OPTION ONLY).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THS720A:D5 (OPTION ONLY) often in real-time on the comparison pages.
What if I can't find stock of THS720A:D5 (OPTION ONLY)?
You can fill out our help required form which you can use to request a quote for THS720A:D5 (OPTION ONLY) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.