No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 210MHz |
Slew Rate | 1000V/µs |
Supply Voltage Range | ± 5V to ± 15V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 5V to ± 15V |
Gain Bandwidth | 210MHz |
Op Amp Type | Wideband |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Max | 30V |
Supply Voltage Min | 10V |
High Speed FET-Input Operational Amplifier | Texas Instruments |
Ic, Op Amp | Newark Electronics |
OP Amp Single GP ±15V/30V 8-Pin HSOP EP Rail | Avnet America |
Where can I find additional details, specifications and documents for a THS4631DDA .?
Additional datasheets, footprints and schematics for THS4631DDA . are listed on our Part Details page. You can also find images and similar parts to THS4631DDA . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THS4631DDA . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THS4631DDA . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THS4631DDA . fall under?
The THS4631DDA . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to THS4631DDA . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THS4631DDA . you can contact the distributor directly for product support, shipping queries etc.
Is the THS4631DDA . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for THS4631DDA . have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for THS4631DDA ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THS4631DDA . often in real-time on the comparison pages.
What if I can't find stock of THS4631DDA .?
You can fill out our help required form which you can use to request a quote for THS4631DDA . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.