Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.35
No. of Amplifiers | 1 Amplifier |
---|---|
Bandwidth | 95MHz |
Slew Rate | 490V/µs |
Supply Voltage Range | 2.5V to 5.5V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Very low power rail-to-rail output fully differential amplifier | Texas Instruments |
Op-Amp, 95Mhz, 490V/Us, Soic-8 | Newark Electronics |
OP-AMP, 95MHZ, 490V/US, SOIC-8 | element14 |
Where can I find additional details, specifications and documents for a THS4521IDR .?
Additional datasheets, footprints and schematics for THS4521IDR . are listed on our Part Details page. You can also find images and similar parts to THS4521IDR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THS4521IDR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THS4521IDR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THS4521IDR . fall under?
The THS4521IDR . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to THS4521IDR . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THS4521IDR . you can contact the distributor directly for product support, shipping queries etc.
Is the THS4521IDR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for THS4521IDR . have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for THS4521IDR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THS4521IDR . often in real-time on the comparison pages.
What if I can't find stock of THS4521IDR .?
You can fill out our help required form which you can use to request a quote for THS4521IDR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.