Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.22
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$1.22
|
-
|
Buy Now |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 230MHz |
Slew Rate | 975V/µs |
Supply Voltage Range | ± 1.35V to ± 7.5V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 1.35V to ± 7.5V |
Base Number | 4225 |
Gain Bandwidth | 230MHz |
Op Amp Type | Low Distortion |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Max | 15V |
Supply Voltage Min | 3V |
Single & Dual(THS4226), Low-Distortion High-Speed Rail-to-Rail Output Operational Amplifier | Texas Instruments |
Where can I find additional details, specifications and documents for a THS4225D.?
Additional datasheets, footprints and schematics for THS4225D. are listed on our Part Details page. You can also find images and similar parts to THS4225D. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THS4225D. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THS4225D. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THS4225D. fall under?
The THS4225D. is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to THS4225D. when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THS4225D. you can contact the distributor directly for product support, shipping queries etc.
Is the THS4225D. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for THS4225D. have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for THS4225D..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THS4225D. often in real-time on the comparison pages.
What if I can't find stock of THS4225D.?
You can fill out our help required form which you can use to request a quote for THS4225D. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.