Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier |
---|---|
Bandwidth | 900MHz |
Slew Rate | 8000V/µs |
Supply Voltage Range | 14V to 32V |
Amplifier Case Style | SO PowerPAD |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
900-MHz high-power-output current-feedback amplifier | Texas Instruments |
Opamp, Single, So Powerpad-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a THS3491IDDAT .?
Additional datasheets, footprints and schematics for THS3491IDDAT . are listed on our Part Details page. You can also find images and similar parts to THS3491IDDAT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THS3491IDDAT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THS3491IDDAT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THS3491IDDAT . fall under?
The THS3491IDDAT . is listed under Texas Instruments Parts.
Can I view similar or alternative parts?
You can view similar parts to THS3491IDDAT . when available in the Texas Instruments Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THS3491IDDAT . you can contact the distributor directly for product support, shipping queries etc.
Is the THS3491IDDAT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for THS3491IDDAT . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for THS3491IDDAT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THS3491IDDAT . often in real-time on the comparison pages.
What if I can't find stock of THS3491IDDAT .?
You can fill out our help required form which you can use to request a quote for THS3491IDDAT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.