Status: | Unknown |
---|---|
Series: | THS Series |
RoHS: | Unknown |
Resistance | 1.5ohm |
---|---|
Product Range | THS Series |
Power Rating | 25W |
Resistance Tolerance | ± 5% |
Resistor Terminals | Solder Lug |
Voltage Rating | 550V |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 50ppm/°C |
SVHC | No SVHC (15-Jan-2018) |
Body Length | 29mm |
External Length / Height | 15mm |
External Width | 28mm |
Fixing Hole Diameter | 3.3mm |
Full Power Rating Temperature | 25°C |
Insulation Resistance | 10000Mohm |
Lead Length | 10mm |
Length | 51.8mm |
No. of Pins | 2Pins |
Operating Temperature Max | 110°C |
Operating Temperature Min | -25°C |
Operating Temperature Range | -25°C to +110°C |
Resistor Case Style | Axial Leaded |
Resistor Mounting | Through Hole |
Temperature Coeff. + | 50ppm/°C |
Temperature Coeff. - | 50ppm/°C |
Tolerance + | 5% |
Tolerance - | 5% |
Voltage Rating V DC | 550V |
Voltage Rating VAC | 550V |
Working Voltage | 550V |
THS25 1R5 5% Resistance Value: 1.5 Ω Element Type: Wire Wound Resistor Type: Power Resistor Product Height: 15 mm Product Height: .591 in Power Resistor: Aluminum Housed & 75 Watt | 1.5 Ω Wire Wound Power Resistor 15 mm | Part Number: THS251R5J | Internal Number: 1-1879075-4 | TE Connectivity | TE Store |
Resistor Wirewound, 1.5 Ohm, 25W, 5% | Newark Electronics |
RESISTOR, AL CLAD, 25W 1R5 5% | element14 |
Where can I find additional details, specifications and documents for a THS251R5J?
Additional datasheets, footprints and schematics for THS251R5J are listed on our Part Details page. You can also find images and similar parts to THS251R5J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THS251R5J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THS251R5J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THS251R5J fall under?
The THS251R5J is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to THS251R5J when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THS251R5J you can contact the distributor directly for product support, shipping queries etc.
Is the THS251R5J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for THS251R5J have stock available?
Authorised distributors including TE Store, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for THS251R5J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THS251R5J often in real-time on the comparison pages.
What if I can't find stock of THS251R5J?
You can fill out our help required form which you can use to request a quote for THS251R5J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.