Status: | ACTIVE |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Number of input channels | 1 |
---|---|
Reference mode | Ext,Int |
INL(Typ)(+/-LSB) | 1.5 |
Resolution(Bits) | 14 |
SNR(dB) | 72 |
Rating | Military |
DNL(Typ)(+/-LSB) | 0.6 |
SFDR(dB) | 80 |
Sample Rate(Max)(MSPS) | 8 |
Power consumption(Typ)(mW) | 270 |
ENOB(Bits) | 11.5 |
Input buffer | Yes |
Analog input BW(MHz) | 140 |
Operating temperature range(C) | -55 to 125 |
Input range(Vp-p) | 3.3 |
Architecture | Pipeline |
INL(Max)(+/-LSB) | 7.5 |
Package Group | HTQFP|48 |
Package size | mm2:W x L (PKG) : [pf]48HTQFP[/pf]: 81 mm2: 9 x 9 (HTQFP|48) |
DNL(Max)(+/-LSB) | 1 |
Interface | Parallel CMOS |
Where can I find additional details, specifications and documents for a THS1408M?
Additional datasheets, footprints and schematics for THS1408M are listed on our Part Details page. You can also find images and similar parts to THS1408M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THS1408M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THS1408M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THS1408M fall under?
The THS1408M is listed under Semiconductors > Analog and Mixed-Signal > Data converters > Analog-to-digital converters (ADCs) > High-speed ADCs ( > 10MSPS).
Can I view similar or alternative parts?
You can view similar parts to THS1408M when available in the 10MSPS) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THS1408M you can contact the distributor directly for product support, shipping queries etc.
Is the THS1408M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for THS1408M have stock available?
There is no stock from authorised distributors for THS1408M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THS1408M often in real-time on the comparison pages.
What if I can't find stock of THS1408M?
You can fill out our help required form which you can use to request a quote for THS1408M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.