Status: | Unknown |
---|---|
Series: | THS Series |
RoHS: | Unknown |
Prices starting from US$1.47
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.47
|
29
in stock
|
Buy Now | |
Rapid Electronics
from US$1.77
|
47
in stock
|
Buy Now | |
Chip One Stop
from US$1.96
|
47
in stock
|
Buy Now | |
TE Store
from US$3.66
|
36
in stock
|
Buy Now | |
Newark Electronics
from US$1.55
|
29
in stock
|
Buy Now | |
element14
from US$1.52
|
29
in stock
|
Buy Now | |
Avnet America
from US$1.57
|
-
|
Buy Now |
Resistance | 2ohm |
---|---|
Product Range | THS Series |
Power Rating | 10W |
Resistance Tolerance | ± 5% |
Resistor Terminals | Solder Lug |
Voltage Rating | 160V |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 50ppm/°C |
Body Length | 17mm |
External Length / Height | 9mm |
External Width | 17mm |
Fixing Hole Diameter | 2.4mm |
Full Power Rating Temperature | 25°C |
Insulation Resistance | 10000Mohm |
Lead Length | 7mm |
Length | 30mm |
No. of Pins | 2Pins |
Operating Temperature Max | 165°C |
Operating Temperature Min | -25°C |
Operating Temperature Range | -25°C to +165°C |
Resistor Case Style | Axial Leaded |
Resistor Mounting | Through Hole |
Temperature Coeff. + | 50ppm/°C |
Temperature Coeff. - | 50ppm/°C |
Tolerance + | 5% |
Tolerance - | 5% |
Voltage Rating V DC | 160V |
Voltage Rating VAC | 160V |
Working Voltage | 160V |
Wirewound Resistors-Chassis Mount THS10 2R0 5% | Rapid Electronics |
THS10 2R0 5% Resistance Value: 2 Ω Element Type: Wire Wound Resistor Type: Power Resistor Product Height: 9 mm Product Height: .354 in Power Resistor: Aluminum Housed & 75 Watt | 2 Ω Wire Wound Power Resistor 9 mm | Part Number: THS102R0J | Internal Number: 1-1879073-3 | TE Connectivity | TE Store |
Through Hole Wirewound Resistor, Ths Series, 2 Ohm, 10 W, - 5%, 160 V, Axial Leaded Rohs Compliant: Yes |Cgs Te Connectivity THS102R0J | Newark Electronics |
RESISTOR, AL CLAD, 10W 2R0 5% | element14 |
Resistor, 2 Ohm, ± 5%, 10 W, Wirewound, Power, Solder Lug | Avnet America |
Where can I find additional details, specifications and documents for a THS102R0J?
Additional datasheets, footprints and schematics for THS102R0J are listed on our Part Details page. You can also find images and similar parts to THS102R0J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THS102R0J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THS102R0J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THS102R0J fall under?
The THS102R0J is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to THS102R0J when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THS102R0J you can contact the distributor directly for product support, shipping queries etc.
Is the THS102R0J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for THS102R0J have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, TE Store, Newark Electronics and element14 have stock available or on a lead time for THS102R0J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THS102R0J often in real-time on the comparison pages.
What if I can't find stock of THS102R0J?
You can fill out our help required form which you can use to request a quote for THS102R0J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.