THS1012RJ Resistors by TE Connectivity

RESISTOR AL CLAD 10W 12R 5%

Status: Unknown
Series: THS Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.45

Distributor Stock
Logo for Farnell
Farnell
from US$1.48
26
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.45
199
in stock
Buy Now
Logo for element14
element14
from US$1.59
26
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.62
8
in stock
Buy Now
Logo for TE Store
TE Store
from US$3.66
-
Buy Now

Specifications

Resistance 12ohm
Product Range THS Series
Power Rating 10W
Resistance Tolerance ± 5%
Resistor Terminals Solder Lug
Voltage Rating 160V
Resistor Element Material Wirewound
Temperature Coefficient ± 50ppm/°C
Body Length 17mm
External Length / Height 9mm
External Width 17mm
Fixing Hole Diameter 2.4mm
Full Power Rating Temperature 25°C
Insulation Resistance 10000Mohm
Lead Length 7mm
Length 30mm
No. of Pins 2Pins
Operating Temperature Max 165°C
Operating Temperature Min -25°C
Operating Temperature Range -25°C to +165°C
Resistor Case Style Axial Leaded
Resistor Mounting Through Hole
Temperature Coeff. + 50ppm/°C
Temperature Coeff. - 50ppm/°C
Tolerance + 5%
Tolerance - 5%
Voltage Rating V DC 160V
Voltage Rating VAC 160V
Working Voltage 160V

Alternative Descriptions

RESISTOR, AL CLAD, 10W 12R 5% | element14
Wirewound Resistor, 12 Ohm, 10W, 5% | Newark Electronics
THS10 12R 5% Resistance Value: 12 Ω Element Type: Wire Wound Resistor Type: Power Resistor Product Height: 9 mm Product Height: .354 in Power Resistor: Aluminum Housed & 75 Watt | 12 Ω Wire Wound Power Resistor 9 mm | Part Number: THS1012RJ | Internal Number: 2-1879073-2 | TE Connectivity | TE Store


Frequently Asked Questions

Where can I find additional details, specifications and documents for a THS1012RJ?

Additional datasheets, footprints and schematics for THS1012RJ are listed on our Part Details page. You can also find images and similar parts to THS1012RJ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for THS1012RJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THS1012RJ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does THS1012RJ fall under?

The THS1012RJ is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to THS1012RJ when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the THS1012RJ you can contact the distributor directly for product support, shipping queries etc.

Is the THS1012RJ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for THS1012RJ have stock available?

Authorised distributors including Chip One Stop, element14, Farnell, Newark Electronics and TE Store have stock available or on a lead time for THS1012RJ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for THS1012RJ often in real-time on the comparison pages.

What if I can't find stock of THS1012RJ?

You can fill out our help required form which you can use to request a quote for THS1012RJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay