Status: | Unknown |
---|---|
Series: | THQB Series |
RoHS: | Unknown |
Product Range | THQB Series |
---|---|
Current Rating | 30A |
No. of Poles | 3 Pole |
Voltage Rating VAC | 240VAC |
Circuit Breaker Mounting | Bolt On |
Thermal Magnetic Circuit Breaker, 3 | Newark Electronics |
Where can I find additional details, specifications and documents for a THQB32030?
Additional datasheets, footprints and schematics for THQB32030 are listed on our Part Details page. You can also find images and similar parts to THQB32030 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THQB32030 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THQB32030 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THQB32030 fall under?
The THQB32030 is listed under Circuit Protection > Circuit Breakers > Thermal Magnetic Circuit Breakers.
Can I view similar or alternative parts?
You can view similar parts to THQB32030 when available in the Thermal Magnetic Circuit Breakers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THQB32030 you can contact the distributor directly for product support, shipping queries etc.
Is the THQB32030 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for THQB32030 have stock available?
Authorised distributors including Newark Electronics, RS Americas and element14 have stock available or on a lead time for THQB32030.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THQB32030 often in real-time on the comparison pages.
What if I can't find stock of THQB32030?
You can fill out our help required form which you can use to request a quote for THQB32030 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.