Status: | Unknown |
---|---|
Series: | THMSC Series |
RoHS: | Compliant |
Prices starting from US$0.47
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$87.95
|
50
in stock
|
Buy Now | |
Heilind Electronics
from US$0.65
|
375
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.65
|
125
in stock
|
Buy Now | |
Newark Electronics
from US$55.93
|
50
in stock
|
Buy Now | |
element14
from US$108.57
|
50
in stock
|
Buy Now | |
Avnet America
from US$0.47
|
-
|
Buy Now | |
Sager
from US$0.49
|
-
|
Buy Now |
Mount Fixing Type | Fir Tree Barb |
---|---|
Mounting Hole Dia | 6.8mm |
Mount Colour | Black |
Mount Material | Nylon 6.6 (Polyamide 6.6) |
Length | 39.1mm |
Width | 9.4mm |
Height | 17.3mm |
Product Range | THMSC Series |
RoHS Compliant | Yes |
Tie Harness Mount Heat Stabilized | Heilind Electronics |
Cable Tie Mount, 9.4Mm, Nylon 6.6, Black | Newark Electronics |
TIE HARNESS MOUNT | Avnet America |
Cable Tie Mounts Tie Harness Mount Heat Stabilized | Sager |
Where can I find additional details, specifications and documents for a THMSC35-C30?
Additional datasheets, footprints and schematics for THMSC35-C30 are listed on our Part Details page. You can also find images and similar parts to THMSC35-C30 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THMSC35-C30 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THMSC35-C30 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THMSC35-C30 fall under?
The THMSC35-C30 is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable Ties > Tie Holders & Mountings.
Can I view similar or alternative parts?
You can view similar parts to THMSC35-C30 when available in the Tie Holders & Mountings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THMSC35-C30 you can contact the distributor directly for product support, shipping queries etc.
Is the THMSC35-C30 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for THMSC35-C30 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, element14 and Farnell have stock available or on a lead time for THMSC35-C30.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THMSC35-C30 often in real-time on the comparison pages.
What if I can't find stock of THMSC35-C30?
You can fill out our help required form which you can use to request a quote for THMSC35-C30 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.