Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Colour | White |
---|---|
Paper Size | 112mm x 25mm |
Pack Quantity | - |
Product Range | - |
External Length / Height | 25m |
External Width | 112mm |
PAPER ROLL, THERMAL PRINTER, 25M | element14 |
Where can I find additional details, specifications and documents for a THM1122512SP?
Additional datasheets, footprints and schematics for THM1122512SP are listed on our Part Details page. You can also find images and similar parts to THM1122512SP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THM1122512SP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THM1122512SP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THM1122512SP fall under?
The THM1122512SP is listed under Computer & Office > Office Supplies & Stationery > Paper & Card.
Can I view similar or alternative parts?
You can view similar parts to THM1122512SP when available in the Paper & Card range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THM1122512SP you can contact the distributor directly for product support, shipping queries etc.
Is the THM1122512SP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for THM1122512SP have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for THM1122512SP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THM1122512SP often in real-time on the comparison pages.
What if I can't find stock of THM1122512SP?
You can fill out our help required form which you can use to request a quote for THM1122512SP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.