Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$35.79
Distributor | Stock | ||
---|---|---|---|
RS
from US$42.12
|
No stock
|
Buy Now | |
TRC Electronics
from US$42.43
|
31
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$40.43
|
27
in stock
|
Buy Now | |
Newark Electronics
from US$35.79
|
-
|
Buy Now | |
RS Americas
from US$39.38
|
-
|
Buy Now | |
Buerklin
from US$40.28
|
-
|
Buy Now | |
Sager
from US$38.93
|
-
|
Buy Now |
3.3W, 10.2mm | |
Input Voltage | Sep-36VDC |
Output Voltage | 3.3 |
Output Current | 1000mA |
Efficiency | 82% |
Package Style | DIP24, Non-conductive Plastic (UL94 V-0 rated) |
Length | 31.8mm |
Width | 20.3mm |
Weight | 14gg |
country of origin | TW |
ESD Sensitive | No |
Medical DC-DC Converter DIP-24 Package 2xMOPP | TRC Electronics |
Converter: DC/DC | Transfer Multisort Elektronik |
DC/DC Converter Isolated 3.3V 3W | RS |
Dc-Dc Converter, Medical, 3.3V, 1A, Dip | Newark Electronics |
TRACOPOWER Iso DC-DC Converter, Vin 9 to 36Vdc, Vout 3.3Vdc, I/O isolation 5000V ac | TRACO Power THM 3-2410WI | RS Americas |
DC/DC-Wandler, 9-36 VDC, 3.3 W, 1 Ausgang, 3,3 VDC, 82 % Wirkungsgrad, THM 3-2410WI | Buerklin |
Isolated DC/DC Converters - Through Hole | Sager |
Where can I find additional details, specifications and documents for a THM 3-2410WI?
Additional datasheets, footprints and schematics for THM 3-2410WI are listed on our Part Details page. You can also find images and similar parts to THM 3-2410WI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THM 3-2410WI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THM 3-2410WI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THM 3-2410WI fall under?
The THM 3-2410WI is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to THM 3-2410WI when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THM 3-2410WI you can contact the distributor directly for product support, shipping queries etc.
Is the THM 3-2410WI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for THM 3-2410WI have stock available?
Authorised distributors including TRC Electronics, Transfer Multisort Elektronik, RS, Newark Electronics and RS Americas have stock available or on a lead time for THM 3-2410WI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THM 3-2410WI often in real-time on the comparison pages.
What if I can't find stock of THM 3-2410WI?
You can fill out our help required form which you can use to request a quote for THM 3-2410WI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.