Status: | Unknown |
---|---|
Series: | THJ Series |
RoHS: | Unknown |
No distributors results available
Capacitance | 15µF |
---|---|
Voltage Rating | 6.3V |
Tantalum Capacitor Case | 1210 [3225 Metric] |
Product Range | THJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 175°C |
ESR | 2.5ohm |
Manufacturer Size Code | B |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (17-Dec-2015) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 1210 [3225 Metric] |
Where can I find additional details, specifications and documents for a THJB156K006RJN?
Additional datasheets, footprints and schematics for THJB156K006RJN are listed on our Part Details page. You can also find images and similar parts to THJB156K006RJN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THJB156K006RJN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THJB156K006RJN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THJB156K006RJN fall under?
The THJB156K006RJN is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to THJB156K006RJN when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THJB156K006RJN you can contact the distributor directly for product support, shipping queries etc.
Is the THJB156K006RJN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for THJB156K006RJN have stock available?
There is no stock from authorised distributors for THJB156K006RJN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THJB156K006RJN often in real-time on the comparison pages.
What if I can't find stock of THJB156K006RJN?
You can fill out our help required form which you can use to request a quote for THJB156K006RJN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.