Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
2W, 8.6mm | |
Input Voltage | 21.6-26.4VDC |
Output Voltage | ±12 |
Output Current | 83/83mA |
Efficiency | 74% |
Package Style | DIP16, Non-conductive Plastic (UL94 V-0 rated) |
Length | 23.8mm |
Width | 13.7mm |
Weight | 5.1gg |
country of origin | TW |
ESD Sensitive | No |
Isolated DC/DC Converters - Through Hole | Sager |
DC/DC converter,24Vin,+/-12Vout 0.83A,2W | RS |
DC/DC converter,24Vin,+/-12Vout 0.83A,2W | TRACO Power THI 2-2422M | RS Americas |
Medical DC-DC Converter DIP-16 Package 2XMOOP | TRC Electronics |
DC/DC-Wandler, 21,6-26,4 VDC, 2 W, 2 Ausgänge, ±12 VDC, 74 % Wirkungsgrad, THI 2-2422M | Buerklin |
Where can I find additional details, specifications and documents for a THI 2-2422M?
Additional datasheets, footprints and schematics for THI 2-2422M are listed on our Part Details page. You can also find images and similar parts to THI 2-2422M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THI 2-2422M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THI 2-2422M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THI 2-2422M fall under?
The THI 2-2422M is listed under DC/DC Converter isolated, unregulated.
Can I view similar or alternative parts?
You can view similar parts to THI 2-2422M when available in the DC/DC Converter isolated, unregulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THI 2-2422M you can contact the distributor directly for product support, shipping queries etc.
Is the THI 2-2422M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for THI 2-2422M have stock available?
Authorised distributors including Sager, RS, RS Americas, TRC Electronics and Buerklin have stock available or on a lead time for THI 2-2422M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THI 2-2422M often in real-time on the comparison pages.
What if I can't find stock of THI 2-2422M?
You can fill out our help required form which you can use to request a quote for THI 2-2422M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.